TE Connectivity Power Connectors 120958-1

Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet
Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 120958-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120958-1
Power Connectors 120958-1
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Power Connectors
120958-1
Power Connectors 120958-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
16A Electronic Connector
407-120958-1
16A Electronic Connector 407-120958-1
8 Pos 16A RA Header, Press-Fit, Copper Alloy, Tin Product overview: 120958-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120958-1 can be used for catalog matching and distributor lookup.

8 Pos 16A RA Header, Press-Fit, Copper Alloy, Tin Product overview: 120958-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120958-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 999414-120958-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
999414-120958-1
Connectors, Interconnects - Backplane Connectors - Specialized 999414-120958-1
Win Source Part Number: 999414-120958-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 8 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 21 Connector Usage: Backplane Contact Layout, Typical: 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120958-1-ND,1209581, A101834,-120958-1-SI Base Product Number: 120958

Win Source Part Number: 999414-120958-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 8
Color: Gray
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 21
Connector Usage: Backplane
Contact Layout, Typical: 8 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 120958-1-ND,1209581,A101834,-120958-1-SI
Base Product Number: 120958

Buy Now Datasheet
Backplane Connectors - Specialized - 120958-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120958-1
Backplane Connectors - Specialized 120958-1
CONN HEADER BLADE PWR 8P EDGE MT

CONN HEADER BLADE PWR 8P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120958-1 407-120958-1 999414-120958-1 120958-1
Product Name Power Connectors 16A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Gender Male / Plug
Termination Press-Fit Press-Fit
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Connectors - 1380 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11508-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details