TE Connectivity Automotive Connector EMC Shielding 1-2103157-1

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1-2103157-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1-2103157-1
Automotive Connector EMC Shielding 1-2103157-1
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV215

Product Type Features


  • Connector Shielding Accessory Type : Shield
Buy Now
Rectangular Connector Accessories - 1-2103157-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1-2103157-1-ND
Rectangular Connector Accessories 1-2103157-1-ND
Connector Cap (Cover), Shell For

Connector Cap (Cover), Shell For

Buy Now Datasheet
Shield, Plug, Size 1, Ag, Hva280 Te Connectivity - 37AJ2360 - Newark, An Avnet Company
Chicago, IL, United States
Shield, Plug, Size 1, Ag, Hva280 Te Connectivity
37AJ2360
Shield, Plug, Size 1, Ag, Hva280 Te Connectivity 37AJ2360
SHIELD, PLUG, SIZE 1, Ag, HVA280

SHIELD, PLUG, SIZE 1, Ag, HVA280

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2103157-1 1-2103157-1-ND 37AJ2360
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories Shield, Plug, Size 1, Ag, Hva280 Te Connectivity
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA105077R2200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 13 AWG
View Details
2 suppliers
Rectangular Connector Accessories - A28735-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers
Din Rail, Channel - 17-1SNA165909R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 380 volts
Contact Size (AWG) 12 to 24 AWG
View Details