TE Connectivity Board to Board & Mezzanine Connectors 120524-2

Description
1FHR,84,30A/P,S,N,S1 4,15
Request a Quote Datasheet
Description
1FHR,84,30A/P,S,N,S1 4,15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 120524-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120524-2
Board to Board & Mezzanine Connectors 120524-2
1FHR,84,30A/P,S,N,S1 4,15

1FHR,84,30A/P,S,N,S14,15

Buy Now
Stacking Connector, Receptacle 84Pos 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 30C5363 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 84Pos 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
30C5363
Stacking Connector, Receptacle 84Pos 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 30C5363
STACKING CONNECTOR, RECEPTACLE 84POS 1MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE 84POS 1MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
120524-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120524-2
CONN RCPT 84POS SMD GOLD

CONN RCPT 84POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120524-2 30C5363 120524-2
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Receptacle 84Pos 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers