TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2069576-4

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : Thermoplastic Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : Thermoplastic Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2069576-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2069576-4
Rectangular Wire & Cable Connectors & Housings 1-2069576-4
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : Thermoplastic Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.137 INCH ]
  • Housing Material : Thermoplastic Polyester

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2069576-4
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products