TE Connectivity Through-Hole 16A Electronic Connector 120954-5

Description
4 Pos 16A Power Header, Right Angle, Through Hole, Grey Product overview: 120954-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120954-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 16A Power Header, Right Angle, Through Hole, Grey Product overview: 120954-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120954-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 16A Electronic Connector
407-120954-5
Through-Hole 16A Electronic Connector 407-120954-5
4 Pos 16A Power Header, Right Angle, Through Hole, Grey Product overview: 120954-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120954-5 can be used for catalog matching and distributor lookup.

4 Pos 16A Power Header, Right Angle, Through Hole, Grey Product overview: 120954-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120954-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1334313-120954-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334313-120954-5
Connectors, Interconnects - Backplane Connectors - Specialized 1334313-120954-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334313-120954-5 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tube Number of Positions: 4 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 760 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Backplane Contact Layout, Typical: 4 Power Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A101830,2266-120954- 5,120954-5-ND,120954 5 Base Product Number: 120954 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334313-120954-5
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tube
Number of Positions: 4
Color: Gray
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 760
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Backplane
Contact Layout, Typical: 4 Power
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A101830,2266-120954-5,120954-5-ND,1209545
Base Product Number: 120954
RoHS Status: RoHS Compliant

Buy Now Datasheet
Power Connectors - 120954-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120954-5
Power Connectors 120954-5
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Power Connectors
120954-5
Power Connectors 120954-5
Power Connectors

Power Connectors

Buy Now
Specialized - 120954-5 - ODG (Origin Data Global)
Shenzhen, China
Specialized
120954-5
Specialized 120954-5
CONN HEADER BLADE PWR 4P EDGE MT

CONN HEADER BLADE PWR 4P EDGE MT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120954-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120954-5
Backplane Connectors - Specialized 120954-5
CONN HEADER BLADE PWR 4P EDGE MT

CONN HEADER BLADE PWR 4P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-120954-5 1334313-120954-5 120954-5 120954-5 120954-5
Product Name Through-Hole 16A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors Specialized Backplane Connectors - Specialized
Gender Male / Plug
Termination Press-Fit Press-Fit Press-Fit
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details