TE Connectivity Board to Board & Mezzanine Connectors 120528-1

Description
1FHR,64,30A/P,N,C,S0 8,09,10
Request a Quote Datasheet
Description
1FHR,64,30A/P,N,C,S0 8,09,10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 120528-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120528-1
Board to Board & Mezzanine Connectors 120528-1
1FHR,64,30A/P,N,C,S0 8,09,10

1FHR,64,30A/P,N,C,S08,09,10

Buy Now
Singapore, Singapore
SMD 1A 250V Electronic Connector
316-120528-1
SMD 1A 250V Electronic Connector 316-120528-1
64 Pos 1mm Header, Straight, SMD, 1A, 250V, Gold/Tin/Lead/Matte Product overview: 120528-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-120528-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm Header, Straight, SMD, 1A, 250V, Gold/Tin/Lead/Matte Product overview: 120528-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-120528-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1034493-120528-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1034493-120528-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1034493-120528-1
Win Source Part Number: 1034493-120528-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) IEEE 1386, PMC Number of Positions: 64 Pitch: 0.039" (1.00mm) Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tape & Reel (TR) Mated Stacking Heights: 8mm, 9mm, 10mm Height Above Board: 0.211" (5.35mm) Standard Package: 3,900 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5120527-1; 5120528-1; 5146888-1; 5120525-1; 146893-1; 5146896-11205281; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A108834CT,1205281,-1 20528-1-SI,A108834TR Base Product Number: 120528 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034493-120528-1
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH) IEEE 1386, PMC
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 8mm, 9mm, 10mm
Height Above Board: 0.211" (5.35mm)
Standard Package: 3,900
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 5120527-1; 5120528-1; 5146888-1; 5120525-1; 146893-1; 5146896-11205281;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A108834CT,1205281,-120528-1-SI,A108834TR
Base Product Number: 120528
RoHS Status: RoHS non-compliant

Buy Now Datasheet
1Fhr,64,30A/p,n,c,s08,09,10 Rohs Compliant Amp - Te Connectivity - 33B4711 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,64,30A/p,n,c,s08,09,10 Rohs Compliant Amp - Te Connectivity
33B4711
1Fhr,64,30A/p,n,c,s08,09,10 Rohs Compliant Amp - Te Connectivity 33B4711
1FHR,64,30A/P,N,C,S0 8,09,10 ROHS COMPLIANT: NO

1FHR,64,30A/P,N,C,S08,09,10 ROHS COMPLIANT: NO

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
120528-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120528-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120528-1 316-120528-1 1034493-120528-1 33B4711 120528-1
Product Name Board to Board & Mezzanine Connectors SMD 1A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1Fhr,64,30A/p,n,c,s08,09,10 Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

EBC 320 Female Housing Kit - E32500-0009 - Anderson Power Products
Specs
Gender Female / Jack
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details