TE Connectivity Board to Board & Mezzanine Connectors 120603-2

Description
1FHR,84,30A/P,S,N,S1 1,12
Request a Quote
Description
1FHR,84,30A/P,S,N,S1 1,12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 120603-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120603-2
Board to Board & Mezzanine Connectors 120603-2
1FHR,84,30A/P,S,N,S1 1,12

1FHR,84,30A/P,S,N,S11,12

Buy Now
Stacking Connector, Receptacle 84 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 10H8933 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 84 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
10H8933
Stacking Connector, Receptacle 84 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 10H8933
STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
120603-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120603-2
CONN RCPT 84POS SMD GOLD

CONN RCPT 84POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120603-2 10H8933 120603-2
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Receptacle 84 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details