TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 120958-2

Description
Win Source Part Number: 1175241-120958-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 8 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 21 Connector Usage: Backplane Contact Layout, Typical: 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 120958-2 .; 120958-2.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120958-2-ND,1209582, A101835 Base Product Number: 120958
Request a Quote Datasheet
Description
Win Source Part Number: 1175241-120958-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 8 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 21 Connector Usage: Backplane Contact Layout, Typical: 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 120958-2 .; 120958-2.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120958-2-ND,1209582, A101835 Base Product Number: 120958
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1175241-120958-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1175241-120958-2
Connectors, Interconnects - Backplane Connectors - Specialized 1175241-120958-2
Win Source Part Number: 1175241-120958-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 8 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 21 Connector Usage: Backplane Contact Layout, Typical: 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 120958-2 .; 120958-2.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120958-2-ND,1209582, A101835 Base Product Number: 120958

Win Source Part Number: 1175241-120958-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 8
Color: Gray
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 21
Connector Usage: Backplane
Contact Layout, Typical: 8 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 120958-2 .; 120958-2.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 120958-2-ND,1209582,A101835
Base Product Number: 120958

Buy Now Datasheet
Power Connectors - 120958-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120958-2
Power Connectors 120958-2
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Singapore, Singapore
16A 250V Electronic Connector
407-120958-2
16A 250V Electronic Connector 407-120958-2
8 Pos 16A Right Angle Backplane Connector, Press-Fit, 250V Product overview: 120958-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120958-2 can be used for catalog matching and distributor lookup.

8 Pos 16A Right Angle Backplane Connector, Press-Fit, 250V Product overview: 120958-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120958-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120958-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120958-2
Backplane Connectors - Specialized 120958-2
CONN HEADER BLADE PWR 8P EDGE MT

CONN HEADER BLADE PWR 8P EDGE MT

Supplier's Site Datasheet
Specialized - 120958-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
120958-2
Specialized 120958-2
CONN HEADER BLADE PWR 8P EDGE MT

CONN HEADER BLADE PWR 8P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1175241-120958-2 120958-2 407-120958-2 120958-2 120958-2
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors 16A 250V Electronic Connector Backplane Connectors - Specialized Specialized
Termination Press-Fit Press-Fit Press-Fit
Mounting Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details