TE Connectivity Hard Metric Connector, Receptacle, 4 Position; Product Range Amp - Te Connectivity 120943-2.

Description
HARD METRIC CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle, 4 Position; Product Range Amp - Te Connectivity - 28AC7018 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 4 Position; Product Range Amp - Te Connectivity
28AC7018
Hard Metric Connector, Receptacle, 4 Position; Product Range Amp - Te Connectivity 28AC7018
HARD METRIC CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 4 POSITION; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7018
Product Name Hard Metric Connector, Receptacle, 4 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details