TE Connectivity Power Connectors 120943-2

Description
ASSEMBLY, R/A UPM RECPT, 4 POS
Request a Quote Datasheet
Description
ASSEMBLY, R/A UPM RECPT, 4 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 120943-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120943-2
Power Connectors 120943-2
ASSEMBLY, R/A UPM RECPT, 4 POS

ASSEMBLY, R/A UPM RECPT, 4 POS

Buy Now
Swedesboro, NJ, United States
Power Connectors
120943-2
Power Connectors 120943-2
Power Connectors

Power Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1003343-120943-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1003343-120943-2
Connectors, Interconnects - Backplane Connectors - Specialized 1003343-120943-2
Win Source Part Number: 1003343-120943-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 4 Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 570 Connector Usage: Backplane Contact Layout, Typical: 4 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 120943-2-SI-ND,-1209 43-2-SI,120943-2-SI, 2266-120943-2,120943 2 Base Product Number: 120943

Win Source Part Number: 1003343-120943-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 4
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 570
Connector Usage: Backplane
Contact Layout, Typical: 4 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 120943-2-SI-ND,-120943-2-SI,120943-2-SI,2266-120943-2,1209432
Base Product Number: 120943

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-120943-2
Electronic Connector 407-120943-2
Backplane Connector RCP 4 POS Press Fit RA Thru-Hole 18 Terminal 1 Port Box Product overview: 120943-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-2 can be used for catalog matching and distributor lookup.

Backplane Connector RCP 4 POS Press Fit RA Thru-Hole 18 Terminal 1 Port Box Product overview: 120943-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Upm R/a Rec Hc 4P Power Connector Amp - Te Connectivity - 41AJ2236 - Newark, An Avnet Company
Chicago, IL, United States
Upm R/a Rec Hc 4P Power Connector Amp - Te Connectivity
41AJ2236
Upm R/a Rec Hc 4P Power Connector Amp - Te Connectivity 41AJ2236
UPM R/A REC HC 4P Power Connector

UPM R/A REC HC 4P Power Connector

Supplier's Site
Backplane Connectors - Specialized - 120943-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120943-2
Backplane Connectors - Specialized 120943-2
CONN RCPT BLADE PWR 4POS EDGE MT

CONN RCPT BLADE PWR 4POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120943-2 1003343-120943-2 407-120943-2 41AJ2236 120943-2
Product Name Power Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Upm R/a Rec Hc 4P Power Connector Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products