TE Connectivity Rack & Panel Connectors 1-208972-6

Description
Body Features Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Coaxial contacts must be ordered separately Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Coaxial contacts must be ordered separately Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-208972-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-208972-6
Rack & Panel Connectors 1-208972-6
Body Features Shell Finish : Chemical Conversion Coating Shell Plating Material : Aluminum Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Coaxial contacts must be ordered separately Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chemical Conversion Coating
  • Shell Plating Material : Aluminum

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Type : Pin

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Hardware Type : Screw
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Comment : Coaxial contacts must be ordered separately

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-208972-6
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products