TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 120953-3

Description
Win Source Part Number: 1364475-120953-3 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: UPM (Universal Power Modules) Package: Tube Product Status: Active Base Product Number: 120953 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Connector Style: Blade Power Connector Usage: Backplane Contact Layout, Typical: 6 Power
Request a Quote Datasheet
Description
Win Source Part Number: 1364475-120953-3 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: UPM (Universal Power Modules) Package: Tube Product Status: Active Base Product Number: 120953 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Connector Style: Blade Power Connector Usage: Backplane Contact Layout, Typical: 6 Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1364475-120953-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1364475-120953-3
Connectors, Interconnects - Backplane Connectors - Specialized 1364475-120953-3
Win Source Part Number: 1364475-120953-3 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: UPM (Universal Power Modules) Package: Tube Product Status: Active Base Product Number: 120953 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Color: Gray Connector Type: Receptacle, Female Blade Sockets Number of Positions: 6 Number of Rows: 1 Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Connector Style: Blade Power Connector Usage: Backplane Contact Layout, Typical: 6 Power

Win Source Part Number: 1364475-120953-3
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: UPM (Universal Power Modules)
Package: Tube
Product Status: Active
Base Product Number: 120953
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold-Palladium
Color: Gray
Connector Type: Receptacle, Female Blade Sockets
Number of Positions: 6
Number of Rows: 1
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Connector Style: Blade Power
Connector Usage: Backplane
Contact Layout, Typical: 6 Power

Buy Now Datasheet
Power Connectors - 120953-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120953-3
Power Connectors 120953-3
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Buy Now
Singapore, Singapore
Through-Hole 16A Electronic Connector
407-120953-3
Through-Hole 16A Electronic Connector 407-120953-3
6 Pos 16A Power Receptacle Connector, Board-to-Board, Through Hole, Press-Fit Product overview: 120953-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-3 can be used for catalog matching and distributor lookup.

6 Pos 16A Power Receptacle Connector, Board-to-Board, Through Hole, Press-Fit Product overview: 120953-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120953-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 120953-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
120953-3
Specialized 120953-3
CONN RCPT BLADE PWR 6POS PCB

CONN RCPT BLADE PWR 6POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120953-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120953-3
Backplane Connectors - Specialized 120953-3
CONN RCPT BLADE PWR 6POS PCB

CONN RCPT BLADE PWR 6POS PCB

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
120953-3
Connectors >> Mezzanine Connectors (Board to Board) 120953-3
Straight Plugin Mezzanine Connectors (Board to Board) ROHS

Straight Plugin Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364475-120953-3 120953-3 407-120953-3 120953-3 120953-3 120953-3
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors Through-Hole 16A Electronic Connector Specialized Backplane Connectors - Specialized Connectors >> Mezzanine Connectors (Board to Board)
Termination Press-Fit Press-Fit Press-Fit
Mounting Through Hole Through Hole Straight
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Accessories - 1124-1306-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XG8 Original Plugs - XG8V-0831 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
3 suppliers