TE Connectivity Power Connectors 120953-6

Description
UPM EXPANDED RCPT ASSEMBLY
Request a Quote Datasheet
Description
UPM EXPANDED RCPT ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 120953-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120953-6
Power Connectors 120953-6
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Power Connectors
120953-6
Power Connectors 120953-6
Power Connectors

Power Connectors

Buy Now
Backplane Connectors - Specialized - 120953-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120953-6
Backplane Connectors - Specialized 120953-6
CONN RCPT BLADE PWR 9POS PCB

CONN RCPT BLADE PWR 9POS PCB

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 9Pos; Product Range Te Connectivity - 25T0572 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 9Pos; Product Range Te Connectivity
25T0572
Hard Metric Connector, Receptacle, 9Pos; Product Range Te Connectivity 25T0572
HARD METRIC CONNECTOR, RECEPTACLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Upm Expanded Rcpt Assembly Amp - Te Connectivity - 41AJ2239 - Newark, An Avnet Company
Chicago, IL, United States
Upm Expanded Rcpt Assembly Amp - Te Connectivity
41AJ2239
Upm Expanded Rcpt Assembly Amp - Te Connectivity 41AJ2239
UPM EXPANDED RCPT ASSEMBLY

UPM EXPANDED RCPT ASSEMBLY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120953-6 120953-6 25T0572 41AJ2239
Product Name Power Connectors Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 9Pos; Product Range Te Connectivity Upm Expanded Rcpt Assembly Amp - Te Connectivity
Geometry Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details