TE Connectivity Board to Board & Mezzanine Connectors 120523-1

Description
1FHR,64,30A/P,S,N,S1 3
Request a Quote
Description
1FHR,64,30A/P,S,N,S1 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 120523-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
120523-1
Board to Board & Mezzanine Connectors 120523-1
1FHR,64,30A/P,S,N,S1 3

1FHR,64,30A/P,S,N,S13

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
120523-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 120523-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle 64Pos 1Mm; Body Material Amp - Te Connectivity - 10H8919 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 64Pos 1Mm; Body Material Amp - Te Connectivity
10H8919
Stacking Connector, Receptacle 64Pos 1Mm; Body Material Amp - Te Connectivity 10H8919
STACKING CONNECTOR, RECEPTACLE 64POS 1MM; Body Material:Thermoplast ic; Connector Type:Stacking; Current Rating:1A; External Height:13mm; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE 64POS 1MM; Body Material:Thermoplastic; Connector Type:Stacking; Current Rating:1A; External Height:13mm; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole RoHS Compliant: No

Supplier's Site
1Fhr,64,30A/p,s,n,s13 Rohs Compliant Te Connectivity - 79AH8679 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,64,30A/p,s,n,s13 Rohs Compliant Te Connectivity
79AH8679
1Fhr,64,30A/p,s,n,s13 Rohs Compliant Te Connectivity 79AH8679
1FHR,64,30A/P,S,N,S1 3 ROHS COMPLIANT: NO

1FHR,64,30A/P,S,N,S13 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120523-1 120523-1 10H8919 79AH8679
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle 64Pos 1Mm; Body Material Amp - Te Connectivity 1Fhr,64,30A/p,s,n,s13 Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details