Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : With
Configuration Features Number of Positions : 2 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .48 MM [.019 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 12.82 MM [.504 INCH ] Product Length : 31.8 MM [1.252 INCH ] Product Width : 17.1 MM [.67 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 60
Housing Features Centerline (Pitch) : 8 MM [.315 INCH ] Housing Color : Other
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Shielded : No
Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RG 71, RG 174 Operating Temperature (Max) : 70 DEGC , 80 DEGC , 75 DEGC , 65 DEGC , 85 DEGC [149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : K
- Ferrule : With
Configuration Features
- Number of Positions : 2
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
- Mating Pin Diameter : .48 MM [.019 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 12.82 MM [.504 INCH ]
- Product Length : 31.8 MM [1.252 INCH ]
- Product Width : 17.1 MM [.67 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 60
Housing Features
- Centerline (Pitch) : 8 MM [.315 INCH ]
- Housing Color : Other
Mechanical Attachment
Operation/Application
Other
- Dielectric Material : PBT
- Outer Contact Plating Material : Tin (Sn)
Product Type Features
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Wire-to-Wire, Board-to-Board
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 3000
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : RG 71, RG 174
- Operating Temperature (Max) : 70 DEGC , 80 DEGC , 75 DEGC , 65 DEGC , 85 DEGC [149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]