TE Connectivity Power Connectors 120955-1

Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet
Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 120955-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120955-1
Power Connectors 120955-1
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Power Connectors
120955-1
Power Connectors 120955-1
Power Connectors

Power Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Usage: Daughtercard Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Number of Rows: 2 Mounting Type: Fixed Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Usage: Daughtercard
Connector Type: Receptacle
Number of Positions: 5
Number of Positions Loaded: All
Number of Rows: 2
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Through-Hole 16A 250V Electronic Connector
407-120955-1
Through-Hole 16A 250V Electronic Connector 407-120955-1
5 Pos Power Connector, 16A, 250V, Right Angle, Through Hole, Press-Fit Product overview: 120955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120955-1 can be used for catalog matching and distributor lookup.

5 Pos Power Connector, 16A, 250V, Right Angle, Through Hole, Press-Fit Product overview: 120955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120955-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 120955-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120955-1
Backplane Connectors - Specialized 120955-1
CONN HEADER BLADE PWR 5P EDGE MT

CONN HEADER BLADE PWR 5P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 120955-1 407-120955-1 120955-1
Product Name Power Connectors Connectors,Interconnects Through-Hole 16A 250V Electronic Connector Backplane Connectors - Specialized
Termination Solder Press-Fit
Mounting Fixed
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details