TE Connectivity Through-Hole 16A Electronic Connector 120943-3

Description
5 Pos Power Receptacle, RA, 16A, Through Hole Product overview: 120943-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos Power Receptacle, RA, 16A, Through Hole Product overview: 120943-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 16A Electronic Connector
407-120943-3
Through-Hole 16A Electronic Connector 407-120943-3
5 Pos Power Receptacle, RA, 16A, Through Hole Product overview: 120943-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-3 can be used for catalog matching and distributor lookup.

5 Pos Power Receptacle, RA, 16A, Through Hole Product overview: 120943-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-120943-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 120943-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
120943-3
Power Connectors 120943-3
ASSEMBLY, R/A UPM RECPT, 5 POS

ASSEMBLY, R/A UPM RECPT, 5 POS

Buy Now
Backplane Connectors - Specialized - 120943-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
120943-3
Backplane Connectors - Specialized 120943-3
CONN RCPT BLADE PWR 5POS EDGE MT

CONN RCPT BLADE PWR 5POS EDGE MT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 5 Position; Product Range Amp - Te Connectivity - 25T0291 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 5 Position; Product Range Amp - Te Connectivity
25T0291
Hard Metric Connector, Receptacle, 5 Position; Product Range Amp - Te Connectivity 25T0291
HARD METRIC CONNECTOR, RECEPTACLE, 5 POSITION; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 5 POSITION; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-120943-3 120943-3 120943-3 25T0291
Product Name Through-Hole 16A Electronic Connector Power Connectors Backplane Connectors - Specialized Hard Metric Connector, Receptacle, 5 Position; Product Range Amp - Te Connectivity
Termination Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products