TE Connectivity Rack & Panel Connectors 1-208597-2

Description
Body Features Connector & Keying Code : 8 Shell Finish : Chemical Conversion Coating Shell Plating Material : Die Cast Aluminum Contact Features Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 8 Shell Finish : Chemical Conversion Coating Shell Plating Material : Die Cast Aluminum Contact Features Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-208597-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-208597-2
Rack & Panel Connectors 1-208597-2
Body Features Connector & Keying Code : 8 Shell Finish : Chemical Conversion Coating Shell Plating Material : Die Cast Aluminum Contact Features Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 8
  • Shell Finish : Chemical Conversion Coating
  • Shell Plating Material : Die Cast Aluminum

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
Conn Asy Plug Sz 1 Type 600 Amp - Te Connectivity - 35AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Conn Asy Plug Sz 1 Type 600 Amp - Te Connectivity
35AC7025
Conn Asy Plug Sz 1 Type 600 Amp - Te Connectivity 35AC7025
CONN ASY PLUG SZ 1 TYPE 600

CONN ASY PLUG SZ 1 TYPE 600

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-208597-2 35AC7025
Product Name Rack & Panel Connectors Conn Asy Plug Sz 1 Type 600 Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details