4 Position Circular Connector Plug, Male Pins IDC
SENSOR CONNECTOR, 4POS, PLUG, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MNF881A115-ND | 37AC4283 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 4Pos, Plug, M12, Cable; Product Range Metz Connect |
| Connector Type | Circular / Cylindrical Connectors |