Win Source Part Number: 1203433-MN114BX
Category: Connectors, Interconnects>Barrel
Series: Hi-D JAX® MN-11*
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 500
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Two Switches
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Tin
Panel Hole Size: 0.375" (9.52mm)
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Mounting Type: Panel Mount, Through Hole
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Other Names: MN114BX-ND,SC1566
Base Product Number: MN114B
Audio/RCA Connector, 3 Pole(s), Solder Terminal, Jack, ROHS COMPLIANT Product overview: MN114BX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-MN114BX can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
CONNECTOR, HI D JAX ROHS ROHS COMPLIANT: NO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1203433-MN114BX | 434-MN114BX | SC1566-ND | MN114BX | 03M3395 |
| Product Name | Connectors, Interconnects - Barrel - Audio Connectors | Electronic Connector | Audio Connectors | Audio & Video Connectors | Connector, Hi D Jax Rohs Rohs Compliant Switchcraft/conxall |
| Connector Type | Audio / Video | Phone Jack | Audio / Video |