DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1600 1650 1700 1750 1800 1850 1870 1880 1890 1900 1910 1920 1928 1929 1930 1931 1932 1933 1934 1935 1936 1937 1938 1939 1940 1950 1960 1970 1980 1990 2000 2050 2100 2150 2200 2212
Product Name Notes
"10 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"104 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"128 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"132 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"150 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"26 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"32 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"36 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"42 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"46 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"48 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"52 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"54 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"56 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"62 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"66 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"70 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"72 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"74 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"84 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"90 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"92 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
25 Position D-Type, Micro-D Plug, Male Pins Connector
Adapter Coaxial Connector SMA Jack, Female Socket To JSC Plug, Male Pin 50Ohm
CONN MICRO-D PLG 15POS VERT SLDR
CONN MICRO-D PLUG 15POS SLDR CUP
CONN MICRO-D PLUG 21POS SLDR CUP
CONN MICRO-D PLUG 21POS SMD SLDR
CONN MICRO-D PLUG 25POS SLDR CUP
CONN MICRO-D PLUG 25POS SMD SLDR
CONN MICRO-D PLUG 31POS SLDR CUP
CONN MICRO-D PLUG 31POS SMD SLDR
CONN MICRO-D PLUG 37POS SLDR CUP
CONN MICRO-D PLUG 37POS SMD SLDR
CONN MICRO-D PLUG 51POS SLDR CUP
CONN MICRO-D PLUG 51POS SMD SLDR
CONN MICRO-D PLUG 69POS SLDR CUP
CONN MICRO-D PLUG 9POS SLDR CUP
CONN MICRO-D PLUG 9POS SMD SLDR
CONN MICRO-D RCPT 15POS SLDR CUP
CONN MICRO-D RCPT 15POS SMD SLDR
CONN MICRO-D RCPT 21POS SLDR CUP
CONN MICRO-D RCPT 21POS SMD SLDR
CONN MICRO-D RCPT 25P VERT SLDR
CONN MICRO-D RCPT 25POS SLDR CUP
CONN MICRO-D RCPT 25POS SMD R/A
CONN MICRO-D RCPT 25POS SMD SLDR
CONN MICRO-D RCPT 31P VERT SLDR
CONN MICRO-D RCPT 31POS SLDR CUP
CONN MICRO-D RCPT 31POS SMD R/A
CONN MICRO-D RCPT 31POS SMD SLDR
CONN MICRO-D RCPT 37POS SLDR CUP
CONN MICRO-D RCPT 37POS SMD SLDR
CONN MICRO-D RCPT 51P WIRE LEADS
CONN MICRO-D RCPT 51POS SLDR CUP
CONN MICRO-D RCPT 51POS SMD SLDR
CONN MICRO-D RCPT 69POS SLDR CUP
CONN MICRO-D RCPT 9POS PNL MNT
CONN MICRO-D RCPT 9POS SLDR CUP
CONN MICRO-D RCPT 9POS SMD SLDR
CONN RECEPT 58POS 1MM DUAL SMD
Connector Measurement Probe For SMA Jacks
Connector Measurement Probe For SMA Plugs
Connector Measurement Probe For SWD and SWF Connectors
Connector Measurement Probe For SWD, SWF and SWG Connectors
Connector Measurement Probe For SWG Type Receptacle
Connector Measurement Probe For SWH Connectors
Connector Measurement Probe For SWH Type Receptacle
Connector Measurement Probe For SWJ Type Receptacle
Connector Measurement Probe For
CONNECTOR
EMI/RFI BACKSHELL WITH LARGE EXI
EMI/RFI BACKSHELL WITH STANDARD
MM-212-009-113-4300
MM-212-015-113-4300
MM-212-025-113-2200
MM-212-025-113-4300
MM-222-009-213-2200- 900
MM-222-009-2A3-0000- 900
MM-222-015-213-0000- 900
MM-222-015-213-2200- 900
MM-222-015-213-4300- 900
MM-222-015-2A3-4100- 900
MM-222-015-2E3-0000- 900
MM-222-021-213-2200- 900
MM-222-037-2A3-0000- 900
MM-222-051-275-320S
MM-223-009-213-0000
MM-223-015-213-2200
MM-223-021-213-0000- 900
MM-223-021-213-0000
MM-223-025-213-0000
MM-223-031-275-320S
MM-223-037-213-0000- 900
MM-232-009-000-4400
MM-232-009-AAA-4100
MM-232-015-000-0000
MM-232-025-AAA-4400
MM-232-037-AAA-4400
MM-252-015-000-4100
MM-272-015-000-4100
MM-272-021-000-4100
MM-272-037-000-4100
MM-313-051-143-4500
MM-322-051-213-2200
MM-322-051-213-4100
MM-322-051-213-4300
MM-322-051-2A3-4100- 900

<< Prev Next >>