3M Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors MNU18-250DFIK

Description
Win Source Part Number: 1231167-MNU18-250DFI K Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Scotchlok™ Color: Red Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.870" (22.10mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 80610057673; MNU18-250DFIK.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 54007022909,00054007 022909,05400702290,8 0610057673,MNU18250D FIK,7000057723,80-61 00-5767-3,920044-02- ND,920044-02,19-MNU1 8-250DFIK-BOTTLE-ND, 19-MNU18-250DFIK,MNU 18-250DFIK (BULK),5400702290,05 4007-02290 Base Product Number: MNU18
Request a Quote Datasheet
Description
Win Source Part Number: 1231167-MNU18-250DFI K Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Scotchlok™ Color: Red Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.870" (22.10mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 80610057673; MNU18-250DFIK.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 54007022909,00054007 022909,05400702290,8 0610057673,MNU18250D FIK,7000057723,80-61 00-5767-3,920044-02- ND,920044-02,19-MNU1 8-250DFIK-BOTTLE-ND, 19-MNU18-250DFIK,MNU 18-250DFIK (BULK),5400702290,05 4007-02290 Base Product Number: MNU18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1231167-MNU18-250DFIK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1231167-MNU18-250DFIK
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1231167-MNU18-250DFIK
Win Source Part Number: 1231167-MNU18-250DFI K Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Scotchlok™ Color: Red Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.870" (22.10mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 80610057673; MNU18-250DFIK.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: 54007022909,00054007 022909,05400702290,8 0610057673,MNU18250D FIK,7000057723,80-61 00-5767-3,920044-02- ND,920044-02,19-MNU1 8-250DFIK-BOTTLE-ND, 19-MNU18-250DFIK,MNU 18-250DFIK (BULK),5400702290,05 4007-02290 Base Product Number: MNU18

Win Source Part Number: 1231167-MNU18-250DFIK
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Scotchlok™
Color: Red
Features: Butted Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.870" (22.10mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.145" (3.68mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 80610057673; MNU18-250DFIK.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 54007022909,00054007022909,05400702290,80610057673,MNU18250DFIK,7000057723,80-6100-5767-3,920044-02-ND,920044-02,19-MNU18-250DFIK-BOTTLE-ND,19-MNU18-250DFIK,MNU18-250DFIK (BULK),5400702290,054007-02290
Base Product Number: MNU18

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 19-MNU18-250DFIK-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
19-MNU18-250DFIK-ND
Quick Connects, Quick Disconnect Connectors 19-MNU18-250DFIK-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Crimp Terminal, 6.35Mm, Female, Red; Product Range 3M - 89T8623 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, 6.35Mm, Female, Red; Product Range 3M
89T8623
Crimp Terminal, 6.35Mm, Female, Red; Product Range 3M 89T8623
CRIMP TERMINAL, 6.35MM, FEMALE, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

CRIMP TERMINAL, 6.35MM, FEMALE, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNU18-250DFIK
Terminals MNU18-250DFIK
Terminals .250 FML DISC

Terminals .250 FML DISC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231167-MNU18-250DFIK 19-MNU18-250DFIK-ND 89T8623 MNU18-250DFIK
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Crimp Terminal, 6.35Mm, Female, Red; Product Range 3M Terminals
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details