"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 920044-04-ND | 26M8721 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 0.25In Blue; Product Range 3M |
| Gender | Female / Jack |