3M Quick Connects, Quick Disconnect Connectors MNU14-250DMIK

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 920046-04-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
920046-04-ND
Quick Connects, Quick Disconnect Connectors 920046-04-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M - 95B0365 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M
95B0365
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M 95B0365
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNU14-250DMIK
Terminals MNU14-250DMIK
Terminals RING TERMINALS

Terminals RING TERMINALS

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920046-04-ND 95B0365 MNU14-250DMIK
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M Terminals
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers