3M Connectors, Interconnects - Terminals - Ring Connectors MNG14-10RX-BOTTLE

Description
Win Source Part Number: 1316242-MNG14-10RX-B OTTLE Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Scotchlok™ Color: Blue Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper, ETP Material - Insulation: Polyamide (PA), Nylon Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.330" (8.38mm) Length - Overall: 0.910" (23.11mm) Insulation: Insulated Insulation Diameter: 0.170" (4.32mm) Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: MNG14
Request a Quote Datasheet
Description
Win Source Part Number: 1316242-MNG14-10RX-B OTTLE Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Scotchlok™ Color: Blue Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper, ETP Material - Insulation: Polyamide (PA), Nylon Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.330" (8.38mm) Length - Overall: 0.910" (23.11mm) Insulation: Insulated Insulation Diameter: 0.170" (4.32mm) Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: MNG14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1316242-MNG14-10RX-BOTTLE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1316242-MNG14-10RX-BOTTLE
Connectors, Interconnects - Terminals - Ring Connectors 1316242-MNG14-10RX-BOTTLE
Win Source Part Number: 1316242-MNG14-10RX-B OTTLE Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Scotchlok™ Color: Blue Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper, ETP Material - Insulation: Polyamide (PA), Nylon Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.330" (8.38mm) Length - Overall: 0.910" (23.11mm) Insulation: Insulated Insulation Diameter: 0.170" (4.32mm) Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: MNG14

Win Source Part Number: 1316242-MNG14-10RX-BOTTLE
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Scotchlok™
Color: Blue
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper, ETP
Material - Insulation: Polyamide (PA), Nylon
Terminal Type: Circular
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.330" (8.38mm)
Length - Overall: 0.910" (23.11mm)
Insulation: Insulated
Insulation Diameter: 0.170" (4.32mm)
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Base Product Number: MNG14

Buy Now Datasheet
Ring Connectors - 3M161839-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M161839-ND
Ring Connectors 3M161839-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1316242-MNG14-10RX-BOTTLE 3M161839-ND
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers