3M Quick Connects, Quick Disconnect Connectors MNU18-250DMIK

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 920046-02-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
920046-02-ND
Quick Connects, Quick Disconnect Connectors 920046-02-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M - 99F5475 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M
99F5475
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M 99F5475
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 920046-02-ND 99F5475
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details