8 Position Circular Connector Jack, Female Sockets Solder
CONN JACK FMALE 8POS GOLD SOLDER
SENSOR CONNECTOR, M12, RCPT, 8POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
Circular Connector, Jack, 8, Socket, Solder, PCB Mount RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1849-1149-ND | MMT371A3B5 | 37AC4270 | 85X1272 |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 8Pos, Pcb; Product Range Metz Connect | Circular Connector, Jack, 8, Socket, Solder, Pcb Mount Rohs Compliant Metz Connect |
| Connector Type | Jack, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | Straight PCB Mount | |
| Voltage Rating | 50 to 60 volts | 50 to 60 volts |