3M Quick Connects, Quick Disconnect Connectors MNI10-250DFIK

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 920044-21-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
920044-21-ND
Quick Connects, Quick Disconnect Connectors 920044-21-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Crimp Terminal, 6.35Mm, Female, Yel; Product Range 3M - 25H7299 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, 6.35Mm, Female, Yel; Product Range 3M
25H7299
Crimp Terminal, 6.35Mm, Female, Yel; Product Range 3M 25H7299
CRIMP TERMINAL, 6.35MM, FEMALE, YEL; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

CRIMP TERMINAL, 6.35MM, FEMALE, YEL; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - MNI10-250DFIK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
MNI10-250DFIK
Terminals MNI10-250DFIK
Terminals D-83-1203K 73FI-250-32-NL 99340

Terminals D-83-1203K 73FI-250-32-NL 99340

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920044-21-ND 25H7299 MNI10-250DFIK
Product Name Quick Connects, Quick Disconnect Connectors Crimp Terminal, 6.35Mm, Female, Yel; Product Range 3M Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 12 AWG 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24202-032-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details