3M Quick Connects, Quick Disconnect Connectors MNU18-187DMIK

Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 920046-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
920046-01-ND
Quick Connects, Quick Disconnect Connectors 920046-01-ND
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Crimp Terminal, 4.7Mm, Male, Red; Product Range 3M - 78H3954 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, 4.7Mm, Male, Red; Product Range 3M
78H3954
Crimp Terminal, 4.7Mm, Male, Red; Product Range 3M 78H3954
CRIMP TERMINAL, 4.7MM, MALE, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

CRIMP TERMINAL, 4.7MM, MALE, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNU18-187DMIK
Terminals MNU18-187DMIK
Terminals 22-18 .187 MALE INS

Terminals 22-18 .187 MALE INS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920046-01-ND 78H3954 MNU18-187DMIK
Product Name Quick Connects, Quick Disconnect Connectors Crimp Terminal, 4.7Mm, Male, Red; Product Range 3M Terminals
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers