Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
3M
MNG14-47PK-A -- WIRE PIN CONNECTORS
3M
Wire Pin Connectors
MNG14-47PK-A
Description
Wire Pin Terminal Connector 14-16 AWG Scotchlok™ Crimp
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Wire Pin Terminal Connector 14-16 AWG Scotchlok™ Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Wire Pin Connectors
MNG14-47PK-A-ND
Wire Pin Connectors
MNG14-47PK-A-ND
Wire Pin Terminal Connector 14-16 AWG Scotchlok™ Crimp
Wire Pin Terminal Connector 14-16 AWG Scotchlok™ Crimp
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
MNG14-47PK-A-ND
Product Name
Wire Pin Connectors
Contact Size (AWG)
14 to 16 AWG
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NAKJ
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
Schaltbau NF04 - Miniature connector
Specs
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
MPF Products, INC.
MS Series Air Side Connector, 19 pin, 1000V, 5A,
A8275-4-CN
View Details
Anderson Power Products
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High
1347-BK
Specs
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4
suppliers