3M Quick Connects, Quick Disconnect Connectors MNU18-187DFIK

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimp Terminal, 4.7mm, Female, Red, part number 89T8622, is designed for use with stranded copper wire in the AWG range of 22 to 18. It features a butted seam barrel construction and is fully insulated with nylon, providing a maximum voltage rating of 600 V for building wire and 1000 V for signs or fixtures. The terminal is made from tin-plated brass, ensuring good conductivity and corrosion resistance. It is suitable for both field and factory applications, requiring a strain relief for field use. The terminal is UL Listed and CSA Certified, meeting relevant safety standards. The design includes a tongue that grips a 0.187" x 0.020" male tab, allowing for a reliable and reusable connection.

Datasheet Summary
Powered by GS/AI

The Crimp Terminal, 4.7mm, Female, Red, part number 89T8622, is designed for use with stranded copper wire in the AWG range of 22 to 18. It features a butted seam barrel construction and is fully insulated with nylon, providing a maximum voltage rating of 600 V for building wire and 1000 V for signs or fixtures. The terminal is made from tin-plated brass, ensuring good conductivity and corrosion resistance. It is suitable for both field and factory applications, requiring a strain relief for field use. The terminal is UL Listed and CSA Certified, meeting relevant safety standards. The design includes a tongue that grips a 0.187" x 0.020" male tab, allowing for a reliable and reusable connection.

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 920044-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
920044-01-ND
Quick Connects, Quick Disconnect Connectors 920044-01-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1027545-MNU18-187DFIK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1027545-MNU18-187DFIK
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1027545-MNU18-187DFIK
Win Source Part Number: 1027545-MNU18-187DFI K Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Scotchlok™ Color: Red Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.810" (20.57mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.145" (3.68mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1969109-2; MNU18-250DFIK; 94799; DNF18-250FIB-M; DNF18-111FIB-M; DNF18-250FI-M8061006 4711; MNU18-187DFIK.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Other Names: MNU18-187DFIK (BULK),05400702370,7 100040996,80-6100-64 71-1,920044-01,54007 02370,00054007023708 ,054007-02370,MNU181 87DFIK,80610064711,5 4007023708 Base Product Number: MNU18

Win Source Part Number: 1027545-MNU18-187DFIK
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Scotchlok™
Color: Red
Features: Butted Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.810" (20.57mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.145" (3.68mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1969109-2; MNU18-250DFIK; 94799; DNF18-250FIB-M; DNF18-111FIB-M; DNF18-250FI-M80610064711; MNU18-187DFIK.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: MNU18-187DFIK (BULK),05400702370,7100040996,80-6100-6471-1,920044-01,5400702370,00054007023708,054007-02370,MNU18187DFIK,80610064711,54007023708
Base Product Number: MNU18

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MNU18-187DFIK
Terminals MNU18-187DFIK
Terminals 22-18 .187 F INSUL

Terminals 22-18 .187 F INSUL

Buy Now Datasheet
Crimp Terminal, 4.7Mm, Female, Red; Product Range 3M - 89T8622 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, 4.7Mm, Female, Red; Product Range 3M
89T8622
Crimp Terminal, 4.7Mm, Female, Red; Product Range 3M 89T8622
CRIMP TERMINAL, 4.7MM, FEMALE, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

CRIMP TERMINAL, 4.7MM, FEMALE, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920044-01-ND 1027545-MNU18-187DFIK MNU18-187DFIK 89T8622
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Crimp Terminal, 4.7Mm, Female, Red; Product Range 3M
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details