Amphenol Corporation DIP DILB28P-223TLF

Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB28P-223TLF.
Request a Quote Datasheet
Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB28P-223TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB28P-223TLF.

DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB28P-223TLF.

Supplier's Site
IC Sockets - 609-4715-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-4715-ND
IC Sockets 609-4715-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A 200V Electronic Connector
2028-DILB28P-223TLF
Through-Hole 1A 200V Electronic Connector 2028-DILB28P-223TLF
DIP28 Socket, 28 Pos, Tin Plated, 1A, 200V, Through Hole Product overview: DILB28P-223TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 200V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-DILB28P-223TLF can be used for catalog matching and distributor lookup.

DIP28 Socket, 28 Pos, Tin Plated, 1A, 200V, Through Hole Product overview: DILB28P-223TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 200V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-DILB28P-223TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - DILB28P-223TLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
DILB28P-223TLF
Connectors DILB28P-223TLF
DILB28P-223TLF-DILB ASSEM

DILB28P-223TLF-DILB ASSEM

Buy Now
Sockets for ICs, Transistors - DILB28P-223TLF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
DILB28P-223TLF
Sockets for ICs, Transistors DILB28P-223TLF
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet
Dip Socket, 28 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 53K0890 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
53K0890
Dip Socket, 28 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 53K0890
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Dilb28P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions - 37AH9998 - Newark, An Avnet Company
Chicago, IL, United States
Dilb28P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions
37AH9998
Dilb28P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions 37AH9998
DILB28P-223TLF-DILB ASSEMBLY ROHS COMPLIANT: YES

DILB28P-223TLF-DILB ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DILB28P-223TLF 609-4715-ND 2028-DILB28P-223TLF DILB28P-223TLF DILB28P-223TLF 53K0890
Product Name DIP IC Sockets Through-Hole 1A 200V Electronic Connector Connectors Sockets for ICs, Transistors Dip Socket, 28 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data