15 Position Connector Header, Center Strip Contacts Surface Mount Tin
15 Position Connector Header, Center Strip Contacts Surface Mount Tin
15 Position Connector Header, Center Strip Contacts Surface Mount Tin
Board to Board & Mezzanine Connectors 1.0MM V SMT HEADER 15P TIN PLATING Product overview: DF9-15P-1V(32) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF9-15P-1V(32) can be used for catalog matching and distributor lookup.
CONN HDR 15POS SMD TIN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H10412TR-ND | 2027-DF9-15P-1V(32) | DF9-15P-1V(32) |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||
| Connector Type | Header, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | ||
| Contact Pitch | 0.9906 mm (0.0390 inch) |