Amphenol Corporation DIP DILB20P-223TLF

Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB20P-223TLF.
Request a Quote Datasheet
Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB20P-223TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB20P-223TLF.

DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB20P-223TLF.

Supplier's Site
Singapore, Singapore
1A 200V DIP Electronic Connector
2028-DILB20P-223TLF
1A 200V DIP Electronic Connector 2028-DILB20P-223TLF
20 Pos DIP Socket 2.54mm Tin Solder Thru-Hole 1A 200V Product overview: DILB20P-223TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, DIP, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-DILB20P-223TLF can be used for catalog matching and distributor lookup.

20 Pos DIP Socket 2.54mm Tin Solder Thru-Hole 1A 200V Product overview: DILB20P-223TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, DIP, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-DILB20P-223TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC Sockets - 609-4714-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-4714-ND
IC Sockets 609-4714-ND
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Dip Socket, 20 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 10R0321 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 20 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
10R0321
Dip Socket, 20 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 10R0321
DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Dilb20P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions - 37AH9997 - Newark, An Avnet Company
Chicago, IL, United States
Dilb20P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions
37AH9997
Dilb20P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions 37AH9997
DILB20P-223TLF-DILB ASSEMBLY ROHS COMPLIANT: YES

DILB20P-223TLF-DILB ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site
Sockets for ICs, Transistors - DILB20P-223TLF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
DILB20P-223TLF
Sockets for ICs, Transistors DILB20P-223TLF
CONN IC DIP SOCKET 20POS TIN

CONN IC DIP SOCKET 20POS TIN

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number DILB20P-223TLF 2028-DILB20P-223TLF 609-4714-ND 10R0321 DILB20P-223TLF
Product Name DIP 1A 200V DIP Electronic Connector IC Sockets Dip Socket, 20 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions Sockets for ICs, Transistors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data