DIP, DIP Socket, Stamped and Formed., Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB16P-223TLF.
16 Pos DIP Socket, 2.54mm Pitch, Straight Solder, 1A, 200V Product overview: DILB16P-223TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, DIP, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-DILB16P-223TLF can be used for catalog matching and distributor lookup.
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Win Source Part Number: 1028875-DILB16P-223T
Category: Connectors, Interconnects>Socket
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 30
Number of Positions or Pins (Grid): 16 (2 x 8)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Contact Material - Post: Copper Alloy
Termination Post Length: 0.124" (3.15mm)
Contact Resistance: 30mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 1-390261-1; 1-390262-1; 1-2199298-1; 390261-5; 2-641610-1; 390261-2DILB-16P-223
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-4713,2266-DILB16
Base Product Number: DILB16P
CONN IC DIP SOCKET 16POS TIN
DILB16P-223TLF-DILB ASSEMBLY ROHS COMPLIANT: YES
CONN IC DIP SOCKET 16POS TIN
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DILB16P-223TLF | 2028-DILB16P-223TLF | 609-4713-ND | 1028875-DILB16P-223TLF | DILB16P-223TLF | DILB16P-223TLF | 37AH9996 | DILB16P-223TLF |
| Product Name | DIP | 1A 200V DIP Electronic Connector | IC Sockets | Connectors, Interconnects - Sockets for ICs, Transistors | Connectors Unreviewed | Sockets for ICs, Transistors | Dilb16P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions | IC Sockets |
| Connector Type | Board to Board Connector | |||||||
| Termination | Through Hole | Solder | Solder | Solder | ||||
| Voltage Rating | 200 volts | 200 volts |