TE Connectivity Standard Circular Connectors DG1236R14-19P2

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Primary Product Color : Gray Shell Base Material : Composite Shell Plating Material : Tin Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : 2 Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 14 - 19 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : 2 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Primary Product Color : Gray Shell Base Material : Composite Shell Plating Material : Tin Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : 2 Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 14 - 19 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : 2 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DG1236R14-19P2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DG1236R14-19P2
Standard Circular Connectors DG1236R14-19P2
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Primary Product Color : Gray Shell Base Material : Composite Shell Plating Material : Tin Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : 2 Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 14 - 19 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : 2 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Primary Product Color : Gray
  • Shell Base Material : Composite
  • Shell Plating Material : Tin

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Keying & Polarized Position Locations : 2
  • Number of Positions : 19
  • Number of Power Positions : 19
  • Number of Signal Positions : 19

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 14 - 19
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 12 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 14

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Polarization Code : 2

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Circular Connector Housings - DG1236R14-19P2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
DG1236R14-19P2-ND
Circular Connector Housings DG1236R14-19P2-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
 - DG1236R14-19P2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PLUG ASSY

PLUG ASSY

Buy Now
Swedesboro, NJ, United States
PLUG ASSY

PLUG ASSY

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG1236R14-19P2 DG1236R14-19P2-ND DG1236R14-19P2
Product Name Standard Circular Connectors Circular Connector Housings
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478125-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Wedge-Lock
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-11-1-B-R4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Between Series Adapters - 1063380-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details