TE Connectivity Standard Circular Connectors DG1230R24-74P1

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Primary Product Color : Gray Shell Base Material : Composite Shell Plating Material : Tin Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : 1 Number of Positions : 74 Number of Power Positions : 74 Number of Signal Positions : 74 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 24 - 74 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 24 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : 1 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Primary Product Color : Gray Shell Base Material : Composite Shell Plating Material : Tin Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : 1 Number of Positions : 74 Number of Power Positions : 74 Number of Signal Positions : 74 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 24 - 74 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 24 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : 1 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DG1230R24-74P1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DG1230R24-74P1
Standard Circular Connectors DG1230R24-74P1
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Primary Product Color : Gray Shell Base Material : Composite Shell Plating Material : Tin Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Keying & Polarized Position Locations : 1 Number of Positions : 74 Number of Power Positions : 74 Number of Signal Positions : 74 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 24 - 74 Reverse Gender : No Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 24 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : 1 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Primary Product Color : Gray
  • Shell Base Material : Composite
  • Shell Plating Material : Tin

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Keying & Polarized Position Locations : 1
  • Number of Positions : 74
  • Number of Power Positions : 74
  • Number of Signal Positions : 74

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 24 - 74
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 12 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 24

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Polarization Code : 1

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
RECP ASSY

RECP ASSY

Buy Now
Swedesboro, NJ, United States
RECP ASSY

RECP ASSY

Buy Now
Circular Connector Housings - DG1230R24-74P1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
DG1230R24-74P1-ND
Circular Connector Housings DG1230R24-74P1-ND
74 Position Circular Connector Receptacle Housing Panel Mount

74 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DG1230R24-74P1 DG1230R24-74P1 DG1230R24-74P1-ND
Product Name Standard Circular Connectors Circular Connector Housings
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054425-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Standard Circular Connectors - 1-2823448-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Between Series Adapters - 1059713-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers