DVI, DVI-I DUAL, 29P FRONT FASTENED
DVI-I, Dual Link Receptacle Connector 29 Position Panel Mount, Through Hole
DVI, DVI-I Dual, 1.5A, 29 Pins, Receptacle, Straight RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DID-29PFFP-SL8001 | DID-29PFFP-SL8001-ND | 50AC2718 |
| Product Name | D-Sub Connectors | USB, DVI, HDMI Connector Assemblies | Dvi, Dvi-I Dual, 1.5A, 29 Pins, Receptacle, Straight Rohs Compliant Amphenol Ltw |
| Connector Type | D-Sub Connector | DVI | |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Panel Mount, Through Hole |