Amphenol Corporation DIP DILB14P-223TLF

Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB14P-223TLF.
Request a Quote Datasheet
Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB14P-223TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB14P-223TLF.

DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB14P-223TLF.

Supplier's Site
Connectors Unreviewed - DILB14P-223TLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
DILB14P-223TLF
Connectors Unreviewed DILB14P-223TLF
DILB ASSEMBLY

DILB ASSEMBLY

Buy Now
IC Sockets - 609-4712-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-4712-ND
IC Sockets 609-4712-ND
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 1221265-DILB14P-223TLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1221265-DILB14P-223TLF
Connectors, Interconnects - Sockets for ICs, Transistors 1221265-DILB14P-223TLF
Win Source Part Number: 1221265-DILB14P-223T LF Category: Connectors, Interconnects>Socket s for ICs, Transistors Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 34 Number of Positions or Pins (Grid): 14 (2 x 7) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Contact Material - Post: Copper Alloy Termination Post Length: 0.124" (3.15mm) Contact Resistance: 30mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): DILB-14P-223TLF; DILB14P-223TLF.; DILB14P223TLF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-DILB14P-223TLF, 609-4712 Base Product Number: DILB14P

Win Source Part Number: 1221265-DILB14P-223TLF
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 34
Number of Positions or Pins (Grid): 14 (2 x 7)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Contact Material - Post: Copper Alloy
Termination Post Length: 0.124" (3.15mm)
Contact Resistance: 30mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): DILB-14P-223TLF; DILB14P-223TLF.; DILB14P223TLF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-DILB14P-223TLF,609-4712
Base Product Number: DILB14P

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A 200V Electronic Connector
2028-DILB14P-223TLF
Through-Hole 1A 200V Electronic Connector 2028-DILB14P-223TLF
DIP14 Socket, 14 Pos, Tin Plated, 1A, 200V, Through Hole Product overview: DILB14P-223TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 200V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-DILB14P-223TLF can be used for catalog matching and distributor lookup.

DIP14 Socket, 14 Pos, Tin Plated, 1A, 200V, Through Hole Product overview: DILB14P-223TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 200V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-DILB14P-223TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dip Socket, 14 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 53K0888 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
53K0888
Dip Socket, 14 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 53K0888
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Dilb14P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions - 37AH9995 - Newark, An Avnet Company
Chicago, IL, United States
Dilb14P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions
37AH9995
Dilb14P-223Tlf-Dilb Assembly Rohs Compliant Amphenol Communications Solutions 37AH9995
DILB14P-223TLF-DILB ASSEMBLY ROHS COMPLIANT: YES

DILB14P-223TLF-DILB ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site
IC Sockets DILB14P-223TLF
CONN IC DIP SOCKET 14POS TIN

CONN IC DIP SOCKET 14POS TIN

Supplier's Site Datasheet
Sockets for ICs, Transistors - DILB14P-223TLF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
DILB14P-223TLF
Sockets for ICs, Transistors DILB14P-223TLF
CONN IC DIP SOCKET 14POS TIN

CONN IC DIP SOCKET 14POS TIN

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DILB14P-223TLF DILB14P-223TLF 609-4712-ND 1221265-DILB14P-223TLF 2028-DILB14P-223TLF 53K0888 DILB14P-223TLF DILB14P-223TLF
Product Name DIP Connectors Unreviewed IC Sockets Connectors, Interconnects - Sockets for ICs, Transistors Through-Hole 1A 200V Electronic Connector Dip Socket, 14 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions IC Sockets Sockets for ICs, Transistors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data