Amphenol Corporation DIP DILB24P-224TLF

Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB24P-224TLF.
Request a Quote Datasheet
Description
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB24P-224TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB24P-224TLF.

DIP, DIP Socket, Stamped and Formed, Amphenol is one of the leading manufacturers of dip. Contact us today for more details of dip , part number DILB24P-224TLF.

Supplier's Site
IC Sockets - DILB24P-224TLF-ND - DigiKey
Thief River Falls, MN, United States
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

Buy Now Datasheet
Dip Socket, 24Pos, 2Row, 2.54Mm; No. Of Contacts Amphenol Communications Solutions - 63AC9198 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24Pos, 2Row, 2.54Mm; No. Of Contacts Amphenol Communications Solutions
63AC9198
Dip Socket, 24Pos, 2Row, 2.54Mm; No. Of Contacts Amphenol Communications Solutions 63AC9198
DIP SOCKET, 24POS, 2ROW, 2.54MM; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DILB Series; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24POS, 2ROW, 2.54MM; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DILB Series; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - DILB24P-224TLF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
DILB24P-224TLF
Sockets for ICs, Transistors DILB24P-224TLF
CONN IC DIP SOCKET 24POS TINLEAD

CONN IC DIP SOCKET 24POS TINLEAD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number DILB24P-224TLF DILB24P-224TLF-ND 63AC9198 DILB24P-224TLF
Product Name DIP IC Sockets Dip Socket, 24Pos, 2Row, 2.54Mm; No. Of Contacts Amphenol Communications Solutions Sockets for ICs, Transistors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data