CONN D-SUB PLG 9POS R/A TERM BLK
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5073-DGB9MT1-ND | 286860 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 500 to 1000 volts |