Cole-Parmer TransiTempII-RH - TransiTempII: Low Cost Temperature and Humidity Recorder GO-23000-26

Description
• TransiTempII, TransiTempII-RH, and Cryo-Temp • Splash proof • Lanyard attachment • Low cost • User-settable alarms & warnings • Delayed Start The TransiTempII is a splash proof temperature data logger featuring a highly precise semiconductor |temperature sensor and an ABS plastic enclosure. This affordable, N.I.S.T. traceable device is ideal for monitoring and recording the temperature of all types of perishable products, including food items and pharmaceutical goods, both in storage and in transit. The TransiTempII uses the IFC300 USB docking station for quick data download (sold separately). The TransiTempII-RH is a humidity and temperature data logger that is ideal for monitoring and recording the temperature and humidity of products during storage and shipping. The TransiTempII-RH also uses the IFC300 docking station for data download (sold separately) No external probes are required to achieve its high performance as both the temperature and humidity sensors are internal to the device. The TransiTempII-RH has an humidity resolution of 0.1% RH and typical accuracy of ±3.5% RH at 25°C. It can record up to 16,383 readings per channel. The Cryo-Temp is an ultra low temperature data logger that can be placed in and monitor temperatures as low as –86 C. The enclosure is designed with a handle for easy attachment|and is splash proof. The device utilizes a USB docking station to communicate with a personal computer, (USB docking station sold separately). The Cryo-Temp provides date and time stamped temperature readings and uses the MadgeTech Data Logging Software. The three devices are equipped with three status LED red/green/yellow indicators. They can be programmed through software to start immediately, delayed start for up to 30 days, or be set to start using the magnetic switch.
Description
• TransiTempII, TransiTempII-RH, and Cryo-Temp • Splash proof • Lanyard attachment • Low cost • User-settable alarms & warnings • Delayed Start The TransiTempII is a splash proof temperature data logger featuring a highly precise semiconductor |temperature sensor and an ABS plastic enclosure. This affordable, N.I.S.T. traceable device is ideal for monitoring and recording the temperature of all types of perishable products, including food items and pharmaceutical goods, both in storage and in transit. The TransiTempII uses the IFC300 USB docking station for quick data download (sold separately). The TransiTempII-RH is a humidity and temperature data logger that is ideal for monitoring and recording the temperature and humidity of products during storage and shipping. The TransiTempII-RH also uses the IFC300 docking station for data download (sold separately) No external probes are required to achieve its high performance as both the temperature and humidity sensors are internal to the device. The TransiTempII-RH has an humidity resolution of 0.1% RH and typical accuracy of ±3.5% RH at 25°C. It can record up to 16,383 readings per channel. The Cryo-Temp is an ultra low temperature data logger that can be placed in and monitor temperatures as low as –86 C. The enclosure is designed with a handle for easy attachment|and is splash proof. The device utilizes a USB docking station to communicate with a personal computer, (USB docking station sold separately). The Cryo-Temp provides date and time stamped temperature readings and uses the MadgeTech Data Logging Software. The three devices are equipped with three status LED red/green/yellow indicators. They can be programmed through software to start immediately, delayed start for up to 30 days, or be set to start using the magnetic switch.

Suppliers

Company
Product
Description
Supplier Links
TransiTempII-RH - TransiTempII: Low Cost Temperature and Humidity Recorder - GO-23000-26 - Cole-Parmer
Vernon Hills, IL, United States
TransiTempII-RH - TransiTempII: Low Cost Temperature and Humidity Recorder
GO-23000-26
TransiTempII-RH - TransiTempII: Low Cost Temperature and Humidity Recorder GO-23000-26
• TransiTempII, TransiTempII-RH, and Cryo-Temp • Splash proof • Lanyard attachment • Low cost • User-settable alarms & warnings • Delayed Start The TransiTempII is a splash proof temperature data logger featuring a highly precise semiconductor |temperature sensor and an ABS plastic enclosure. This affordable, N.I.S.T. traceable device is ideal for monitoring and recording the temperature of all types of perishable products, including food items and pharmaceutical goods, both in storage and in transit. The TransiTempII uses the IFC300 USB docking station for quick data download (sold separately). The TransiTempII-RH is a humidity and temperature data logger that is ideal for monitoring and recording the temperature and humidity of products during storage and shipping. The TransiTempII-RH also uses the IFC300 docking station for data download (sold separately) No external probes are required to achieve its high performance as both the temperature and humidity sensors are internal to the device. The TransiTempII-RH has an humidity resolution of 0.1% RH and typical accuracy of ±3.5% RH at 25°C. It can record up to 16,383 readings per channel. The Cryo-Temp is an ultra low temperature data logger that can be placed in and monitor temperatures as low as –86 C. The enclosure is designed with a handle for easy attachment|and is splash proof. The device utilizes a USB docking station to communicate with a personal computer, (USB docking station sold separately). The Cryo-Temp provides date and time stamped temperature readings and uses the MadgeTech Data Logging Software. The three devices are equipped with three status LED red/green/yellow indicators. They can be programmed through software to start immediately, delayed start for up to 30 days, or be set to start using the magnetic switch.

• TransiTempII, TransiTempII-RH, and Cryo-Temp
• Splash proof
• Lanyard attachment
• Low cost
• User-settable alarms & warnings
• Delayed Start
The TransiTempII is a splash proof temperature data logger featuring a highly precise semiconductor |temperature sensor and an ABS plastic enclosure. This affordable, N.I.S.T. traceable device is ideal for monitoring and recording the temperature of all types of perishable products, including food items and pharmaceutical goods, both in storage and in transit. The TransiTempII uses the IFC300 USB docking station for quick data download (sold separately).
The TransiTempII-RH is a humidity and temperature data logger that is ideal for monitoring and recording the temperature and humidity of products during storage and shipping. The TransiTempII-RH also uses the IFC300 docking station for data download (sold separately)
No external probes are required to achieve its high performance as both the temperature and humidity sensors are internal to the device. The TransiTempII-RH has an humidity resolution of 0.1% RH and typical accuracy of ±3.5% RH at 25°C. It can record up to 16,383 readings per channel.
The Cryo-Temp is an ultra low temperature data logger that can be placed in and monitor temperatures as low as –86<deg>C. The enclosure is designed with a handle for easy attachment|and is splash proof. The device utilizes a USB docking station to communicate with a personal computer, (USB docking station sold separately). The Cryo-Temp provides date and time stamped temperature readings and uses the MadgeTech Data Logging Software.
The three devices are equipped with three status LED red/green/yellow indicators. They can be programmed through software to start immediately, delayed start for up to 30 days, or be set to start using the magnetic switch.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Data Acquisition
Product Number GO-23000-26
Product Name TransiTempII-RH - TransiTempII: Low Cost Temperature and Humidity Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data