Cole-Parmer 613103230 - Digi-Sense S.S. Bimetal Pocket Thermometer 50-550F,1" Dial, Poly Lens,5" Stem, 5F Div GO-08080-79

Description
• Choose the dial size and temperature range to meet your specific needs • Factory tested to three points with a ±1% accuracy • Minimum immersion: liquids 2" (50 mm), gases 4" (100 mm) • Hermetically sealed dial stops internal fogging • Recalibrate using external adjustment nut • 304 Stainless Steel dial case and stem • Shock resistant
Description
• Choose the dial size and temperature range to meet your specific needs • Factory tested to three points with a ±1% accuracy • Minimum immersion: liquids 2" (50 mm), gases 4" (100 mm) • Hermetically sealed dial stops internal fogging • Recalibrate using external adjustment nut • 304 Stainless Steel dial case and stem • Shock resistant

Suppliers

Company
Product
Description
Supplier Links
613103230 - Digi-Sense S.S. Bimetal Pocket Thermometer 50-550F,1
Vernon Hills, IL, United States
613103230 - Digi-Sense S.S. Bimetal Pocket Thermometer 50-550F,1" Dial, Poly Lens,5" Stem, 5F Div
GO-08080-79
613103230 - Digi-Sense S.S. Bimetal Pocket Thermometer 50-550F,1" Dial, Poly Lens,5" Stem, 5F Div GO-08080-79
• Choose the dial size and temperature range to meet your specific needs • Factory tested to three points with a ±1% accuracy • Minimum immersion: liquids 2" (50 mm), gases 4" (100 mm) • Hermetically sealed dial stops internal fogging • Recalibrate using external adjustment nut • 304 Stainless Steel dial case and stem • Shock resistant

• Choose the dial size and temperature range to meet your specific needs
• Factory tested to three points with a ±1% accuracy
• Minimum immersion: liquids 2" (50 mm), gases 4" (100 mm)
• Hermetically sealed dial stops internal fogging
• Recalibrate using external adjustment nut
• 304 Stainless Steel dial case and stem
• Shock resistant

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Industrial Thermometers
Product Number GO-08080-79
Product Name 613103230 - Digi-Sense S.S. Bimetal Pocket Thermometer 50-550F,1" Dial, Poly Lens,5" Stem, 5F Div
Thermometer Type Bimetal
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details