Richardson RFPD Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| 270 Series. Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or... | |
| A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance... | |
| High Power SMD Wirewound Resistor | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| RP Series Surface Mount Power Film Resistor | |
| RW Series Surface Mount Power Wirewound Resistor | |
| Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt... | |
| Surface Mount Four Terminal Current Sense | |
| Surface Mount Power RW Series: Wirewound. Twelve wattage ratings and Seven package sizes. Two mounting designs to accommodate your soldering process. Four power resistor technologies to optimize your operating performance:... | |
| Surface Mount Power, RW Series | |
| The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors permit fastening with... | |
| These resistors are constructed of a heavy resistance alloy mounted on ceramic insulators and supported by a metal mounting bracket. Metal parts, except for the resistance element, are heavily plated... |
| << Prev | Next >> |