Ohmite Manufacturing Co. Wirewound Resistor L225J2K0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - L225J2K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
L225J2K0E
Wirewound Resistor L225J2K0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chassis Mount Resistors - L225J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J2K0E-ND
Chassis Mount Resistors L225J2K0E-ND
2 kOhms ±5% 225W Wirewound Chassis Mount Resistor

2 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite - 64K4930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite
64K4930
Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite 64K4930
RESISTOR, POWER, 2KOHM, 225W, 5%; Resistance:2kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 2KOHM, 225W, 5%; Resistance:2kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L225J2K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J2K0E
Chassis Mount Resistors L225J2K0E
RES CHAS MNT 2K OHM 5% 225W

RES CHAS MNT 2K OHM 5% 225W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel - 70022760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
70022760
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel 70022760
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number L225J2K0E L225J2K0E-ND 64K4930 L225J2K0E 70022760
Product Name Wirewound Resistor Chassis Mount Resistors Resistor, Power, 2Kohm, 225W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details