Ohmite Manufacturing Co. Wirewound Resistor L100J500E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - L100J500E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
L100J500E
Wirewound Resistor L100J500E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chassis Mount Resistors - L100J500E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J500E-ND
Chassis Mount Resistors L100J500E-ND
500 Ohms ±5% 100W Wirewound Chassis Mount Resistor

500 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite - 64K4830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite
64K4830
Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite 64K4830
RESISTOR, POWER, 500 OHM, 100W, 5%; Resistance:500ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 500 OHM, 100W, 5%; Resistance:500ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel - 70022735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel
70022735
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel 70022735
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
OHM Bracket Mount - L100J500E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L100J500E
OHM Bracket Mount L100J500E
RESISTOR, 500 OHM, 100 WATT, FIXED,

RESISTOR, 500 OHM, 100 WATT, FIXED,

Supplier's Site
Chassis Mount Resistors - L100J500E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J500E
Chassis Mount Resistors L100J500E
RES CHAS MNT 500 OHM 5% 100W

RES CHAS MNT 500 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number L100J500E L100J500E-ND 64K4830 70022735 L100J500E L100J500E
Product Name Wirewound Resistor Chassis Mount Resistors Resistor, Power, 500 Ohm, 100W, 5%; Resistance Ohmite Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 5%;Lug;Vitreous Enamel OHM Bracket Mount Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Radial, Tubular
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details