Ohmite Manufacturing Co. Chassis Mount Resistors L225J25R

Description
25 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 225W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L225J25R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J25R-ND
Chassis Mount Resistors L225J25R-ND
25 Ohms ±5% 225W Wirewound Chassis Mount Resistor

25 Ohms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - L225J25R - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
L225J25R
Wirewound Resistor L225J25R
Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of

Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of

Supplier's Site Datasheet
Chassis Mount Resistors - L225J25R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J25R
Chassis Mount Resistors L225J25R
RES CHAS MNT 25 OHM 5% 225W

RES CHAS MNT 25 OHM 5% 225W

Supplier's Site Datasheet
Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite - 02F2356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite
02F2356
Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite 02F2356
RESISTOR, POWER, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

RESISTOR, POWER, 25 OHM, 225W, 5%; Resistance:25ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - L225J25R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L225J25R
OHM Bracket Mount L225J25R
RESISTOR, 25 OHM, 225 WATT, FIXED

RESISTOR, 25 OHM, 225 WATT, FIXED

Supplier's Site
Resistor - 4839014 - Radwell International
Willingboro, NJ, United States
Resistor
4839014
Resistor 4839014
RESISTOR, CHASSIS, 25 OHM, 225 WATT, 5% TOLERANCE, WIREWOUND, 28.6 MM X 267 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CHASSIS, 25 OHM, 225 WATT, 5% TOLERANCE, WIREWOUND, 28.6 MM X 267 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number L225J25R-ND L225J25R L225J25R 02F2356 L225J25R 4839014
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors Resistor, Power, 25 Ohm, 225W, 5%; Resistance Ohmite OHM Bracket Mount Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers