Ohmite Manufacturing Co. Wirewound Resistor L225J5K0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - L225J5K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
L225J5K0E
Wirewound Resistor L225J5K0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chassis Mount Resistors - L225J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L225J5K0E-ND
Chassis Mount Resistors L225J5K0E-ND
5 kOhms ±5% 225W Wirewound Chassis Mount Resistor

5 kOhms ±5% 225W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L225J5K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J5K0E
Chassis Mount Resistors L225J5K0E
RES CHAS MNT 5K OHM 5% 225W

RES CHAS MNT 5K OHM 5% 225W

Supplier's Site Datasheet
Resistor, Power, 5Kohm, 225W, 5%; Resistance Ohmite - 64K4942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5Kohm, 225W, 5%; Resistance Ohmite
64K4942
Resistor, Power, 5Kohm, 225W, 5%; Resistance Ohmite 64K4942
RESISTOR, POWER, 5KOHM, 225W, 5%; Resistance:5kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 5KOHM, 225W, 5%; Resistance:5kohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel - 70022765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
70022765
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel 70022765
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number L225J5K0E L225J5K0E-ND L225J5K0E 64K4942 70022765
Product Name Wirewound Resistor Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 5Kohm, 225W, 5%; Resistance Ohmite Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 225 W;Tol 5%;Lug;Vitreous Enamel
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details