150 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RES CHAS MNT 150 OHM 5% 50W
RESISTOR, POWER, 150 OHM, 50W, 5%; Resistance:150ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
| DigiKey | Richardson RFPD | Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L50J150E-ND | L50J150E | 70022793 | L50J150E | 64K5000 |
| Product Name | Chassis Mount Resistors | Wirewound Resistor | Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel | Chassis Mount Resistors | Resistor, Power, 150 Ohm, 50W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | Tubular | |||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | 150 ohms |