Ohmite Manufacturing Co. Chassis Mount Resistors L100J5R0E

Description
5 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L100J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L100J5R0E-ND
Chassis Mount Resistors L100J5R0E-ND
5 Ohms ±5% 100W Wirewound Chassis Mount Resistor

5 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - L100J5R0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
L100J5R0E
Wirewound Resistor L100J5R0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Resistor, Power, 5 Ohm, 100W, 5%; Resistance Ohmite - 64K4827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5 Ohm, 100W, 5%; Resistance Ohmite
64K4827
Resistor, Power, 5 Ohm, 100W, 5%; Resistance Ohmite 64K4827
RESISTOR, POWER, 5 OHM, 100W, 5%; Resistance:5ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 5 OHM, 100W, 5%; Resistance:5ohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel - 70022740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel
70022740
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel 70022740
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L100J5R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L100J5R0E
Chassis Mount Resistors L100J5R0E
RES CHAS MNT 5 OHM 5% 100W

RES CHAS MNT 5 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number L100J5R0E-ND L100J5R0E 64K4827 70022740 L100J5R0E
Product Name Chassis Mount Resistors Wirewound Resistor Resistor, Power, 5 Ohm, 100W, 5%; Resistance Ohmite Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers